MachXO Field Programmable Gate Array (FPGA) IC 73 9421 1200 100-LQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922802-LCMXO1200C-3T
Series: MachXO
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 73 9421 1200 100-LQFP
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 73
Part Status: Obsolete
Family Name: LCMXO1200
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 73 I/O 100TQFP
MachXO Field Programmable Gate Array (FPGA) IC 73 9421 1200 100-LQFP
IC FPGA 73 I/O 100TQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO1200C-3T100I-ND | 922802-LCMXO1200C-3T100I | LCMXO1200C-3T100I | LCMXO1200C-3T100I | LCMXO1200C-3T100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3T100I | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-LQFP | QFP | |
| Pins | 100 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 1200 | 1200 |