MachXO Field Programmable Gate Array (FPGA) IC 73 9421 1200 100-LQFP
MachXO Field Programmable Gate Array (FPGA) IC 73 9421 1200 100-LQFP
IC FPGA 73 I/O 100TQFP
IC FPGA 73 I/O 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO1200C-3T100C-ND | LCMXO1200C-3T100C | LCMXO1200C-3T100C | LCMXO1200C-3T100C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | |
| Pins | 100 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 1200 | 1200 |