Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-256HC-4MG132I

Description
Win Source Part Number: 1169416-LCMXO2-256HC -4MG132I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MachXO2 Package: Tray Standard Package: 360 Mounting: SMD (SMT) Number of I/O: 55 Number of LABs/CLBs: 32 Number of Logic Elements/Cells: 256 Voltage - Supply: 2.375V ~ 3.465V Package / Case: 132-LFBGA, CSPBGA Supplier Device Package: 132-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LCMXO2256HC4MG132I,L CMXO2-256HC-4MG132I- ND,220-1424 Base Product Number: LCMXO2-256
Request a Quote Datasheet
Description
Win Source Part Number: 1169416-LCMXO2-256HC -4MG132I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MachXO2 Package: Tray Standard Package: 360 Mounting: SMD (SMT) Number of I/O: 55 Number of LABs/CLBs: 32 Number of Logic Elements/Cells: 256 Voltage - Supply: 2.375V ~ 3.465V Package / Case: 132-LFBGA, CSPBGA Supplier Device Package: 132-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LCMXO2256HC4MG132I,L CMXO2-256HC-4MG132I- ND,220-1424 Base Product Number: LCMXO2-256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1169416-LCMXO2-256HC-4MG132I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1169416-LCMXO2-256HC-4MG132I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1169416-LCMXO2-256HC-4MG132I
Win Source Part Number: 1169416-LCMXO2-256HC -4MG132I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MachXO2 Package: Tray Standard Package: 360 Mounting: SMD (SMT) Number of I/O: 55 Number of LABs/CLBs: 32 Number of Logic Elements/Cells: 256 Voltage - Supply: 2.375V ~ 3.465V Package / Case: 132-LFBGA, CSPBGA Supplier Device Package: 132-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: LCMXO2256HC4MG132I,L CMXO2-256HC-4MG132I- ND,220-1424 Base Product Number: LCMXO2-256

Win Source Part Number: 1169416-LCMXO2-256HC-4MG132I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MachXO2
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Number of I/O: 55
Number of LABs/CLBs: 32
Number of Logic Elements/Cells: 256
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 132-LFBGA, CSPBGA
Supplier Device Package: 132-CSPBGA (8x8)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: LCMXO2256HC4MG132I,LCMXO2-256HC-4MG132I-ND,220-1424
Base Product Number: LCMXO2-256

Buy Now Datasheet
2Kb 269MHz BGA FPGA Programmable Logic Device - 696-LCMXO2-256HC-4MG132I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Kb 269MHz BGA FPGA Programmable Logic Device
696-LCMXO2-256HC-4MG132I
2Kb 269MHz BGA FPGA Programmable Logic Device 696-LCMXO2-256HC-4MG132I
FPGA, 256 Cells, 2Kb FLASH, 269MHz, 56 I/Os, BGA Product overview: LCMXO2-256HC-4MG132I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 269MHz, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2Kb, 269MHz, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-256HC-4MG 132I can be used for catalog matching and distributor lookup.

FPGA, 256 Cells, 2Kb FLASH, 269MHz, 56 I/Os, BGA Product overview: LCMXO2-256HC-4MG132I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 269MHz, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2Kb, 269MHz, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-256HC-4MG132I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1424-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1424-ND
FPGAs (Field Programmable Gate Array) 220-1424-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 55 256 132-LFBGA, CSPBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 55 256 132-LFBGA, CSPBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-4MG132I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-4MG132I
FPGAs (Field Programmable Gate Array) LCMXO2-256HC-4MG132I
IC FPGA 55 I/O 132CSBGA

IC FPGA 55 I/O 132CSBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-4MG132I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-4MG132I
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-256HC-4MG132I
IC FPGA 55 I/O 132CSBGA

IC FPGA 55 I/O 132CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-4MG132I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-4MG132I
FPGAs (Field Programmable Gate Array) LCMXO2-256HC-4MG132I
MachXO2 Field Programmable Gate Array (FPGA) IC 55 256 132-LFBGA, CSPBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 55 256 132-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-4MG132I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-4MG132I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-256HC-4MG132I
IC FPGA 55 I/O 132CSBGA

IC FPGA 55 I/O 132CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1169416-LCMXO2-256HC-4MG132I 696-LCMXO2-256HC-4MG132I 220-1424-ND LCMXO2-256HC-4MG132I LCMXO2-256HC-4MG132I LCMXO2-256HC-4MG132I LCMXO2-256HC-4MG132I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 2Kb 269MHz BGA FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 256 256 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 2.375V ~ 3.465V Other; 2.375V ~ 3.465V Other; 2.375V ~ 3.465V Other
System Gates 256
Package Type Other; BGA Other; 132-LFBGA, CSPBGA Other; 132-LFBGA, CSPBGA Other; 132-LFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details