Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO2-256HC-6SG32C

Description
MachXO2 Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad
Request a Quote Datasheet
Description
MachXO2 Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-6SG32C-ND
FPGAs (Field Programmable Gate Array) LCMXO2-256HC-6SG32C-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad

MachXO2 Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C - 876810-LCMXO2-256HC-6SG32C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C
876810-LCMXO2-256HC-6SG32C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C 876810-LCMXO2-256HC-6SG32C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876810-LCMXO2-256HC- 6SG32C Series: MachXO2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad Package: 32-UFQFN Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 21 Family Name: LCMXO2-256 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876810-LCMXO2-256HC-6SG32C
Series: MachXO2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad
Package: 32-UFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Number of I/O: 21
Family Name: LCMXO2-256
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
QFN FPGA Programmable Logic Device - 696-LCMXO2-256HC-6SG32C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN FPGA Programmable Logic Device
696-LCMXO2-256HC-6SG32C
QFN FPGA Programmable Logic Device 696-LCMXO2-256HC-6SG32C
Field Programmable Gate Array, 256-Cell, CMOS, QFN-32 Product overview: LCMXO2-256HC-6SG32C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-256HC-6SG 32C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 256-Cell, CMOS, QFN-32 Product overview: LCMXO2-256HC-6SG32C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-256HC-6SG32C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-6SG32C
FPGAs (Field Programmable Gate Array) LCMXO2-256HC-6SG32C
MachXO2 Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad

MachXO2 Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-6SG32C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-256HC-6SG32C
IC FPGA 21 I/O 32QFNS

IC FPGA 21 I/O 32QFNS

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-6SG32C
FPGAs (Field Programmable Gate Array) LCMXO2-256HC-6SG32C
IC FPGA 21 I/O 32QFNS

IC FPGA 21 I/O 32QFNS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-256HC-6SG32C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-256HC-6SG32C
IC FPGA 21 I/O 32QFNS

IC FPGA 21 I/O 32QFNS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LCMXO2-256HC-6SG32C-ND 876810-LCMXO2-256HC-6SG32C 696-LCMXO2-256HC-6SG32C LCMXO2-256HC-6SG32C LCMXO2-256HC-6SG32C LCMXO2-256HC-6SG32C LCMXO2-256HC-6SG32C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-256HC-6SG32C QFN FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 32-UFQFN Exposed Pad Other; 32-QFN (5x5) Other; QFN Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad
Pins 32
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 256 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details