Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO2280E-4TN100C

Description
MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP
Request a Quote Datasheet
Description
MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LCMXO2280E-4TN100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2280E-4TN100C-ND
FPGAs (Field Programmable Gate Array) LCMXO2280E-4TN100C-ND
MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP

MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4TN100C - 922818-LCMXO2280E-4TN100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4TN100C
922818-LCMXO2280E-4TN100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4TN100C 922818-LCMXO2280E-4TN100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922818-LCMXO2280E-4T N100C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP Package: 100-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 73 Family Name: LCMXO2280 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922818-LCMXO2280E-4TN100C
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 73
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4TN100C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280E-4TN100C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280E-4TN100C
IC FPGA 73 I/O 100TQFP

IC FPGA 73 I/O 100TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2280E-4TN100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2280E-4TN100C
FPGAs (Field Programmable Gate Array) LCMXO2280E-4TN100C
MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP

MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4TN100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280E-4TN100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280E-4TN100C
IC FPGA 73 I/O 100TQFP

IC FPGA 73 I/O 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LCMXO2280E-4TN100C-ND 922818-LCMXO2280E-4TN100C LCMXO2280E-4TN100C LCMXO2280E-4TN100C LCMXO2280E-4TN100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4TN100C Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2280 2280
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - A1020A-PG84M - Lingto Electronic Limited
Specs
System Gates 2000
Logic Cells / Logic Blocks 2000
User I/Os 69 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details