Lattice Semiconductor Corporation 435MHz FPGA Programmable Logic Device LAXP2-5E-5MN132E

Description
Field Programmable Gate Array, 5000 Gates, 435MHz, 5000-Cell, PBGA132, 8 X 8 MM, LEAD FREE, CSBGA-132 Product overview: LAXP2-5E-5MN132E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAXP2-5E-5MN132E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 5000 Gates, 435MHz, 5000-Cell, PBGA132, 8 X 8 MM, LEAD FREE, CSBGA-132 Product overview: LAXP2-5E-5MN132E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAXP2-5E-5MN132E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
435MHz FPGA Programmable Logic Device - 696-LAXP2-5E-5MN132E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LAXP2-5E-5MN132E
435MHz FPGA Programmable Logic Device 696-LAXP2-5E-5MN132E
Field Programmable Gate Array, 5000 Gates, 435MHz, 5000-Cell, PBGA132, 8 X 8 MM, LEAD FREE, CSBGA-132 Product overview: LAXP2-5E-5MN132E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAXP2-5E-5MN132E can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 5000 Gates, 435MHz, 5000-Cell, PBGA132, 8 X 8 MM, LEAD FREE, CSBGA-132 Product overview: LAXP2-5E-5MN132E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAXP2-5E-5MN132E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E - 809313-LAXP2-5E-5MN132E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E
809313-LAXP2-5E-5MN132E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E 809313-LAXP2-5E-5MN132E
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 809313-LAXP2-5E-5MN1 32E Packaging: Tray Mounting Style: SMD Number of I/O: 86 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Supplier Device Package: 132-CSBGA (8x8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 132-LFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LAXP2

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 809313-LAXP2-5E-5MN132E
Packaging: Tray
Mounting Style: SMD
Number of I/O: 86
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Supplier Device Package: 132-CSBGA (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 132-LFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: LAXP2

Buy Now
FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LAXP2-5E-5MN132E-ND
FPGAs (Field Programmable Gate Array) LAXP2-5E-5MN132E-ND
LA-XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

LA-XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LAXP2-5E-5MN132E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LAXP2-5E-5MN132E
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LAXP2-5E-5MN132E
Embedded - FPGAs (Field Programmable Gate Array) LAXP2-5E-5MN132E
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LAXP2-5E-5MN132E
FPGAs (Field Programmable Gate Array) LAXP2-5E-5MN132E
LA-XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

LA-XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LAXP2-5E-5MN132E
FPGAs (Field Programmable Gate Array) LAXP2-5E-5MN132E
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LAXP2-5E-5MN132E 809313-LAXP2-5E-5MN132E LAXP2-5E-5MN132E-ND LAXP2-5E-5MN132E LAXP2-5E-5MN132E LAXP2-5E-5MN132E LAXP2-5E-5MN132E
Product Name 435MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAXP2-5E-5MN132E FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5000 5000 5000 5000
User I/Os 86 pins 86 pins 86 pins
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250ABC600-2 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details