Lattice Semiconductor Corporation 500MHz 3.3V CPLD Programmable Logic Device LCMXO1200C-3FT256C

Description
CPLD 1200 LUTs 211 IO 500MHz 3.3V LBGA Product overview: LCMXO1200C-3FT256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200C-3FT25 6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD 1200 LUTs 211 IO 500MHz 3.3V LBGA Product overview: LCMXO1200C-3FT256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200C-3FT25 6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz 3.3V CPLD Programmable Logic Device - 696-LCMXO1200C-3FT256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 3.3V CPLD Programmable Logic Device
696-LCMXO1200C-3FT256C
500MHz 3.3V CPLD Programmable Logic Device 696-LCMXO1200C-3FT256C
CPLD 1200 LUTs 211 IO 500MHz 3.3V LBGA Product overview: LCMXO1200C-3FT256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200C-3FT25 6C can be used for catalog matching and distributor lookup.

CPLD 1200 LUTs 211 IO 500MHz 3.3V LBGA Product overview: LCMXO1200C-3FT256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200C-3FT256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FT256C - 206081-LCMXO1200C-3FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FT256C
206081-LCMXO1200C-3FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FT256C 206081-LCMXO1200C-3FT256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206081-LCMXO1200C-3F T256C Mounting: SMD (SMT) Number of I/O: 211 Number of LABs/CLBs: 150 Number of Logic Elements/Cells: 1200 Total RAM Bits: 9421 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.71 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206081-LCMXO1200C-3FT256C
Mounting: SMD (SMT)
Number of I/O: 211
Number of LABs/CLBs: 150
Number of Logic Elements/Cells: 1200
Total RAM Bits: 9421
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO1200C-3FT256C-ND
FPGAs (Field Programmable Gate Array) LCMXO1200C-3FT256C-ND
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO1200C-3FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO1200C-3FT256C
IC FPGA 211 I/O 256FTBGA

IC FPGA 211 I/O 256FTBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FT256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO1200C-3FT256C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO1200C-3FT256C
IC FPGA 211 I/O 256FTBGA

IC FPGA 211 I/O 256FTBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array 1200 LUTs 211 IO 1.8 /2.5/3.3V -3 Spd - 477-LCMXO1200C-3FT256C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 1200 LUTs 211 IO 1.8 /2.5/3.3V -3 Spd
477-LCMXO1200C-3FT256C
FPGA - Field Programmable Gate Array 1200 LUTs 211 IO 1.8 /2.5/3.3V -3 Spd 477-LCMXO1200C-3FT256C
FPGA - Field Programmable Gate Array 1200 LUTs 211 IO 1.8 /2.5/3.3V -3 Spd

FPGA - Field Programmable Gate Array 1200 LUTs 211 IO 1.8 /2.5/3.3V -3 Spd

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FT256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO1200C-3FT256C
FPGAs (Field Programmable Gate Array) LCMXO1200C-3FT256C
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LCMXO1200C-3FT256C 206081-LCMXO1200C-3FT256C LCMXO1200C-3FT256C-ND LCMXO1200C-3FT256C LCMXO1200C-3FT256C 477-LCMXO1200C-3FT256C LCMXO1200C-3FT256C
Product Name 500MHz 3.3V CPLD Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FT256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 1200 LUTs 211 IO 1.8 /2.5/3.3V -3 Spd FPGAs (Field Programmable Gate Array)
Macrocells 600
Logic Cells / Logic Blocks 1200 1200 1200 1200 1200
Package Type Other; LBGA Other; 256-FTBGA (17x17) Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 500 MHz 500 MHz
User I/Os 211 pins 211 pins 256 pins 211 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details