Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714812-LCMXO1200C-3F
Series: MachXO
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 211
Number of LABs/CLBs: 150
Number of Logic Elements/Cells: 1200
Total RAM Bits: 9421
Family Name: LCMXO1200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): LCMXO1200C-3FT256I; LCMXO1200C-3FN256IES
Introduction Date: April 05, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA
IC FPGA 211 I/O 256FTBGA
IC FPGA 211 I/O 256FTBGA
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA
IC FPGA 211 I/O 256FTBGA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 714812-LCMXO1200C-3FTN256I | 220-1064-ND | LCMXO1200C-3FTN256I | LCMXO1200C-3FTN256I | LCMXO1200C-3FTN256I | LCMXO1200C-3FTN256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3FTN256I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1200 | 1200 | 1200 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 1.71V ~ 3.465V | Other | Other; 1.71V ~ 3.465V | ||
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA |