Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO1200C-5BN256C

Description
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LFBGA, CSPBGA
Request a Quote Datasheet
Description
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LCMXO1200C-5BN256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO1200C-5BN256C-ND
FPGAs (Field Programmable Gate Array) LCMXO1200C-5BN256C-ND
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-5BN256C - 876804-LCMXO1200C-5BN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-5BN256C
876804-LCMXO1200C-5BN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-5BN256C 876804-LCMXO1200C-5BN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876804-LCMXO1200C-5B N256C Series: MachXO Features: series Field Programmable Gate Array (FPGA) IC 211 9421 1200 Package: Tray Number of I/O: 211 Family Name: LCMXO1200 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876804-LCMXO1200C-5BN256C
Series: MachXO
Features: series Field Programmable Gate Array (FPGA) IC 211 9421 1200
Package: Tray
Number of I/O: 211
Family Name: LCMXO1200
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO1200C-5BN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO1200C-5BN256C
FPGAs (Field Programmable Gate Array) LCMXO1200C-5BN256C
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-5BN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO1200C-5BN256C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO1200C-5BN256C
IC FPGA 211 I/O 256CABGA

IC FPGA 211 I/O 256CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-5BN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO1200C-5BN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO1200C-5BN256C
IC FPGA 211 I/O 256CABGA

IC FPGA 211 I/O 256CABGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LCMXO1200C-5BN256C-ND 876804-LCMXO1200C-5BN256C LCMXO1200C-5BN256C LCMXO1200C-5BN256C LCMXO1200C-5BN256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-5BN256C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LFBGA, CSPBGA Other; 256-LFBGA, CSPBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 1200 1200
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details