LA-XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA
LA-XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA
IC FPGA 86 I/O 132CSBGA
IC FPGA 86 I/O 132CSBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1641-ND | LAXP2-8E-5MN132E | LAXP2-8E-5MN132E | LAXP2-8E-5MN132E |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 132-LFBGA, CSPBGA | Other; 132-LFBGA, CSPBGA | ||
| Pins | 132 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Cells / Logic Blocks | 8000 | 8000 |