MachXO Field Programmable Gate Array (FPGA) IC 73 9421 1200 100-LQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1319630-LCMXO1200C-4
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 73
Number of LABs/CLBs: 150
Number of Logic Elements/Cells: 1200
Total RAM Bits: 9421
Voltage - Supply: 1.71V ~ 3.465V
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 100-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LCMXO1200
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 73 I/O 100TQFP
MachXO Field Programmable Gate Array (FPGA) IC 73 9421 1200 100-LQFP
IC FPGA 73 I/O 100TQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO1200C-4T100C-ND | 1319630-LCMXO1200C-4T100C | LCMXO1200C-4T100C | LCMXO1200C-4T100C | LCMXO1200C-4T100C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | |
| Pins | 100 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 1200 | 1200 | 1200 |