LA-XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1317991-LAXP2-5E-5FT
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 172
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 256-LBGA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAXP2
RoHS Status: ROHS3 Compliant
Field Programmable Gate Array, 5000 Gates, 435MHz, 5000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LAXP2-5E-5FTN256E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAXP2-5E-5FTN256
LA-XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA
IC FPGA 172 I/O 256FTBGA
IC FPGA 172 I/O 256FTBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LAXP2-5E-5FTN256E-ND | 1317991-LAXP2-5E-5FTN256E | 696-LAXP2-5E-5FTN256E | LAXP2-5E-5FTN256E | LAXP2-5E-5FTN256E | LAXP2-5E-5FTN256E |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 435MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; LBGA | Other; 256-LBGA | ||
| Pins | 256 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Cells / Logic Blocks | 5000 | 5000 | 5000 | 5000 |