Lattice Semiconductor Corporation FPGA Programmable Logic Device LCMXO2-2000HE-4MG132C

Description
Field Programmable Gate Array, 2112-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LCMXO2-2000HE-4MG132 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HE-4M G132C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 2112-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LCMXO2-2000HE-4MG132 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HE-4M G132C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LCMXO2-2000HE-4MG132C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LCMXO2-2000HE-4MG132C
FPGA Programmable Logic Device 696-LCMXO2-2000HE-4MG132C
Field Programmable Gate Array, 2112-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LCMXO2-2000HE-4MG132 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HE-4M G132C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2112-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LCMXO2-2000HE-4MG132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HE-4MG132C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HE-4MG132C - 778391-LCMXO2-2000HE-4MG132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HE-4MG132C
778391-LCMXO2-2000HE-4MG132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HE-4MG132C 778391-LCMXO2-2000HE-4MG132C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778391-LCMXO2-2000HE -4MG132C Series: MachXO2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 132-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 104 Number of LABs/CLBs: 264 Number of Logic Elements/Cells: 2112 Total RAM Bits: 75776 Family Name: LCMXO2-2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-CSPBGA (8x8) Alternative Parts (Cross-Reference): LCMXO2-2000HE-5MG132 C; LCMXO2-2000HE-6MG132 CES; LCMXO2-2000HE-6MG132 C; LCMXO2-2000HE-4MG132 I; Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778391-LCMXO2-2000HE-4MG132C
Series: MachXO2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 132-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 104
Number of LABs/CLBs: 264
Number of Logic Elements/Cells: 2112
Total RAM Bits: 75776
Family Name: LCMXO2-2000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): LCMXO2-2000HE-5MG132C; LCMXO2-2000HE-6MG132CES; LCMXO2-2000HE-6MG132C; LCMXO2-2000HE-4MG132I;
Introduction Date: January 24, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1403-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1403-ND
FPGAs (Field Programmable Gate Array) 220-1403-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 104 75776 2112 132-LFBGA, CSPBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 104 75776 2112 132-LFBGA, CSPBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HE-4MG132C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HE-4MG132C
FPGAs (Field Programmable Gate Array) LCMXO2-2000HE-4MG132C
MachXO2 Field Programmable Gate Array (FPGA) IC 104 75776 2112 132-LFBGA, CSPBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 104 75776 2112 132-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HE-4MG132C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HE-4MG132C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HE-4MG132C
IC FPGA 104 I/O 132CSBGA

IC FPGA 104 I/O 132CSBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HE-4MG132C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HE-4MG132C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HE-4MG132C
IC FPGA 104 I/O 132CSBGA

IC FPGA 104 I/O 132CSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LCMXO2-2000HE-4MG132C 778391-LCMXO2-2000HE-4MG132C 220-1403-ND LCMXO2-2000HE-4MG132C LCMXO2-2000HE-4MG132C LCMXO2-2000HE-4MG132C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HE-4MG132C FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2112 2112 2112 2112
Internal Frequency 269 MHz
User I/Os 105 pins 104 pins 104 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2V Other; 1.14 V ~ 1.26 V Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details