Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5TG100I

Description
MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP
Request a Quote Datasheet
Description
MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-2042-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2042-ND
FPGAs (Field Programmable Gate Array) 220-2042-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP

MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP

Buy Now Datasheet
Singapore, Singapore
133MHz FPGA Programmable Logic Device
696-LCMXO2-2000HC-5TG100I
133MHz FPGA Programmable Logic Device 696-LCMXO2-2000HC-5TG100I
Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PQFP100, TQFP-100 Product overview: LCMXO2-2000HC-5TG100 I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-5T G100I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PQFP100, TQFP-100 Product overview: LCMXO2-2000HC-5TG100I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-5TG100I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1205598-LCMXO2-2000HC-5TG100I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1205598-LCMXO2-2000HC-5TG100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1205598-LCMXO2-2000HC-5TG100I
Win Source Part Number: 1205598-LCMXO2-2000H C-5TG100I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MachXO2 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 79 Number of LABs/CLBs: 264 Number of Logic Elements/Cells: 2112 Total RAM Bits: 75776 Voltage - Supply: 2.375V ~ 3.465V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-2042,LCMXO2-2000 HC-5TG100I-ND Base Product Number: LCMXO2-2000

Win Source Part Number: 1205598-LCMXO2-2000HC-5TG100I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MachXO2
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 79
Number of LABs/CLBs: 264
Number of Logic Elements/Cells: 2112
Total RAM Bits: 75776
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-2042,LCMXO2-2000HC-5TG100I-ND
Base Product Number: LCMXO2-2000

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5TG100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-5TG100I
FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5TG100I
MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP

MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5TG100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-5TG100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5TG100I
IC FPGA 79 I/O 100TQFP

IC FPGA 79 I/O 100TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5TG100I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-5TG100I
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5TG100I
IC FPGA 79 I/O 100TQFP

IC FPGA 79 I/O 100TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5TG100I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-5TG100I
FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5TG100I
IC FPGA 79 I/O 100TQFP

IC FPGA 79 I/O 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-2042-ND 696-LCMXO2-2000HC-5TG100I 1205598-LCMXO2-2000HC-5TG100I LCMXO2-2000HC-5TG100I LCMXO2-2000HC-5TG100I LCMXO2-2000HC-5TG100I LCMXO2-2000HC-5TG100I
Product Name FPGAs (Field Programmable Gate Array) 133MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 100-LQFP Other; TQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Pins 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 2112 2112 2112 2112
Internal Frequency 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details