Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922816-LCMXO2280C-5T
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 144-LQFP
Package: 144-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 113
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LCMXO2280C-5TN144C-N
MachXO Field Programmable Gate Array (FPGA) IC 113 28262 2280 144-LQFP
MachXO Field Programmable Gate Array (FPGA) IC 113 28262 2280 144-LQFP
IC FPGA 113 I/O 144TQFP
IC FPGA 113 I/O 144TQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 922816-LCMXO2280C-5TN144C | 220-1895-ND | LCMXO2280C-5TN144C | LCMXO2280C-5TN144C | LCMXO2280C-5TN144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN144C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Pins | 144 | ||||
| Logic Cells / Logic Blocks | 2280 |