Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070829-LCMXO2280C-3T
Mounting: SMD (SMT)
Number of I/O: 73
Number of LABs/CLBs: 285
Number of Logic Elements/Cells: 2280
Total RAM Bits: 28262
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP
PLD, 2280 LUTS, MACHXO, 100TQFP; CPLD Type:-; No. of Macrocells:2280; No. of I/O s:73I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:420MHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Propagation Delay:5.1ns RoHS Compliant: Yes
IC FPGA 73 I/O 100TQFP
MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP
IC FPGA 73 I/O 100TQFP
IC FPGA 73 I/O 100TQFP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 070829-LCMXO2280C-3TN100C | 220-1436-ND | 48W6166 | LCMXO2280C-3TN100C | LCMXO2280C-3TN100C | LCMXO2280C-3TN100C | LCMXO2280C-3TN100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3TN100C | FPGAs (Field Programmable Gate Array) | Pld, 2280 Luts, Machxo, 100Tqfp; Cpld Type Lattice Semiconductor | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2280 | 2280 | 2280 | ||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 3.465V | Other; 1.71V ~ 3.465V | Other | Other; 1.71V ~ 3.465V | ||
| Pins | 100 | 100 |