Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778384-LCMXO1200E-3F
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 356-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 211
Number of LABs/CLBs: 150
Number of Logic Elements/Cells: 1200
Total RAM Bits: 9421
Part Status: Obsolete(EOL)
Family Name: LCMXO1200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): LCMXO1200E-3FN256CES
Introduction Date: April 05, 2006
ECCN: 3A991.d
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
FPGA 1.2V 500MHz 211 I/O 1200LE LBGA Product overview: LCMXO1200E-3FT256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200E-3FT25
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA
IC FPGA 211 I/O 256FTBGA
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA
IC FPGA 211 I/O 256FTBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 778384-LCMXO1200E-3FT256C | 696-LCMXO1200E-3FT256C | 220-1181-ND | LCMXO1200E-3FT256C | LCMXO1200E-3FT256C | LCMXO1200E-3FT256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200E-3FT256C | 1.2V 500MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1200 | 1200 | 1200 | 1200 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Internal Frequency | 500 MHz |