Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C LCMXO2280E-3FT324C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876815-LCMXO2280E-3F T324C Series: MachXO Features: series Field Programmable Gate Array (FPGA) IC 271 28262 2280 Package: Tray Number of I/O: 271 Part Status: Obsolete Family Name: LCMXO2280 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876815-LCMXO2280E-3F T324C Series: MachXO Features: series Field Programmable Gate Array (FPGA) IC 271 28262 2280 Package: Tray Number of I/O: 271 Part Status: Obsolete Family Name: LCMXO2280 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C - 876815-LCMXO2280E-3FT324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C
876815-LCMXO2280E-3FT324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C 876815-LCMXO2280E-3FT324C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 876815-LCMXO2280E-3F T324C Series: MachXO Features: series Field Programmable Gate Array (FPGA) IC 271 28262 2280 Package: Tray Number of I/O: 271 Part Status: Obsolete Family Name: LCMXO2280 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876815-LCMXO2280E-3FT324C
Series: MachXO
Features: series Field Programmable Gate Array (FPGA) IC 271 28262 2280
Package: Tray
Number of I/O: 271
Part Status: Obsolete
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LCMXO2280E-3FT324C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LCMXO2280E-3FT324C
FPGA Programmable Logic Device 696-LCMXO2280E-3FT324C
IC FPGA 271 I/O 324FTBGA Product overview: LCMXO2280E-3FT324C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280E-3FT32 4C can be used for catalog matching and distributor lookup.

IC FPGA 271 I/O 324FTBGA Product overview: LCMXO2280E-3FT324C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280E-3FT324C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2280E-3FT324C-ND
FPGAs (Field Programmable Gate Array) LCMXO2280E-3FT324C-ND
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280E-3FT324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280E-3FT324C
IC FPGA 271 I/O 324FTBGA

IC FPGA 271 I/O 324FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2280E-3FT324C
FPGAs (Field Programmable Gate Array) LCMXO2280E-3FT324C
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280E-3FT324C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280E-3FT324C
IC FPGA 271 I/O 324FTBGA

IC FPGA 271 I/O 324FTBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 876815-LCMXO2280E-3FT324C 696-LCMXO2280E-3FT324C LCMXO2280E-3FT324C-ND LCMXO2280E-3FT324C LCMXO2280E-3FT324C LCMXO2280E-3FT324C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-3FT324C FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2280 2280 2280
Package Type Other; LBGA Other; 324-LBGA Other; 324-LBGA
Internal Frequency 500 MHz
User I/Os 271 pins 271 pins 271 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2X - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 274 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details