MachXO2 Field Programmable Gate Array (FPGA) IC 21 65536 1280 32-UFQFN Exposed Pad
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876805-LCMXO2-1200HC
Series: MachXO2
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 21 65536 1280 32-UFQFN Exposed Pad
Package: 32-UFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Number of I/O: 21
Family Name: LCMXO2-1200
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Field Programmable Gate Array, Product overview: LCMXO2-1200HC-4SG32I
IC FPGA 21 I/O 32QFNS
IC FPGA 21 I/O 32QFNS
MachXO2 Field Programmable Gate Array (FPGA) IC 21 65536 1280 32-UFQFN Exposed Pad
IC FPGA 21 I/O 32QFNS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO2-1200HC-4SG32I-ND | 876805-LCMXO2-1200HC-4SG32I | 696-LCMXO2-1200HC-4SG32I | LCMXO2-1200HC-4SG32I | LCMXO2-1200HC-4SG32I | LCMXO2-1200HC-4SG32I | LCMXO2-1200HC-4SG32I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-1200HC-4SG32I | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 32-UFQFN Exposed Pad | Other; 32-QFN (5x5) | Other; 32-UFQFN Exposed Pad | Other; 32-UFQFN Exposed Pad | |||
| Pins | 32 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 2.5 | Other; 2.375V ~ 3.465V | Other | Other; 2.375V ~ 3.465V |