MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 718963-LCMXO2280C-4F
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 271
Number of LABs/CLBs: 285
Number of Logic Elements/Cells: 2280
Total RAM Bits: 28262
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 324-FTBGA (19x19)
Alternative Parts (Cross-Reference): LCMXO2280C-4FT324C; LCMXO2280C-4FT324I; LCMXO2280C-4FTN324I;
Introduction Date: April 05, 2006
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FPGA 271 I/O 324FTBGA
IC FPGA 271 I/O 324FTBGA
IC FPGA 271 I/O 324FTBGA
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1067-ND | 718963-LCMXO2280C-4FTN324C | LCMXO2280C-4FTN324C | LCMXO2280C-4FTN324C | LCMXO2280C-4FTN324C | LCMXO2280C-4FTN324C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-4FTN324C | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LBGA | Other; 324-LBGA | Other; 324-LBGA | |||
| Pins | 324 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 2280 | 2280 | 2280 |