The LCMXO2-2000ZE-3FTG25
MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LBGA
MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LBGA
IC FPGA 206 I/O 256FTBGA
IC FPGA 206 I/O 256FTBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO2-2000ZE-3FTG256C-ND | LCMXO2-2000ZE-3FTG256C | LCMXO2-2000ZE-3FTG256C | LCMXO2-2000ZE-3FTG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 2112 | 2112 |