Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C LCMXO2-2000HC-6TG100C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922810-LCMXO2-2000HC -6TG100C Series: MachXO2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP Package: 100-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 79 Family Name: LCMXO2-2000 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922810-LCMXO2-2000HC -6TG100C Series: MachXO2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP Package: 100-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 79 Family Name: LCMXO2-2000 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C - 922810-LCMXO2-2000HC-6TG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C
922810-LCMXO2-2000HC-6TG100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C 922810-LCMXO2-2000HC-6TG100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922810-LCMXO2-2000HC -6TG100C Series: MachXO2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP Package: 100-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 79 Family Name: LCMXO2-2000 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922810-LCMXO2-2000HC-6TG100C
Series: MachXO2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 79
Family Name: LCMXO2-2000
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-LCMXO2-2000HC-6TG100C
FPGA Programmable Logic Device 696-LCMXO2-2000HC-6TG100C
Field Programmable Gate Array, 2112-Cell, CMOS, PQFP100, TQFP-100 Product overview: LCMXO2-2000HC-6TG100 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-6T G100C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2112-Cell, CMOS, PQFP100, TQFP-100 Product overview: LCMXO2-2000HC-6TG100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-6TG100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-6TG100C-ND
FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-6TG100C-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP

MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-6TG100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-6TG100C
IC FPGA 79 I/O 100TQFP

IC FPGA 79 I/O 100TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-6TG100C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-6TG100C
IC FPGA 79 I/O 100TQFP

IC FPGA 79 I/O 100TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-6TG100C
FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-6TG100C
MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP

MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 922810-LCMXO2-2000HC-6TG100C 696-LCMXO2-2000HC-6TG100C LCMXO2-2000HC-6TG100C-ND LCMXO2-2000HC-6TG100C LCMXO2-2000HC-6TG100C LCMXO2-2000HC-6TG100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-6TG100C FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type QFP; TQFP; Other; 100-TQFP (14x14) Other; TQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2112 2112 2112
Internal Frequency 133 MHz
User I/Os 80 pins 79 pins 79 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details