Lattice Semiconductor Corporation 600MHz 3.3V CPLD Programmable Logic Device LCMXO2280C-5TN100C

Description
CPLD 1140 MC, 2280 LE, 600MHz, 73 I/O, 3.3V, TQFP Product overview: LCMXO2280C-5TN100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 600MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280C-5TN10 0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD 1140 MC, 2280 LE, 600MHz, 73 I/O, 3.3V, TQFP Product overview: LCMXO2280C-5TN100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 600MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280C-5TN10 0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600MHz 3.3V CPLD Programmable Logic Device
696-LCMXO2280C-5TN100C
600MHz 3.3V CPLD Programmable Logic Device 696-LCMXO2280C-5TN100C
CPLD 1140 MC, 2280 LE, 600MHz, 73 I/O, 3.3V, TQFP Product overview: LCMXO2280C-5TN100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 600MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280C-5TN10 0C can be used for catalog matching and distributor lookup.

CPLD 1140 MC, 2280 LE, 600MHz, 73 I/O, 3.3V, TQFP Product overview: LCMXO2280C-5TN100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 600MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280C-5TN100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN100C - 845728-LCMXO2280C-5TN100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN100C
845728-LCMXO2280C-5TN100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN100C 845728-LCMXO2280C-5TN100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 845728-LCMXO2280C-5T N100C Series: MachXO Features: series Field Programmable Gate Array (FPGA) IC 73 28262 2280 Package: Tray Number of I/O: 73 Family Name: LCMXO2280 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 845728-LCMXO2280C-5TN100C
Series: MachXO
Features: series Field Programmable Gate Array (FPGA) IC 73 28262 2280
Package: Tray
Number of I/O: 73
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2280C-5TN100C-ND
FPGAs (Field Programmable Gate Array) LCMXO2280C-5TN100C-ND
MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP

MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN100C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280C-5TN100C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280C-5TN100C
IC FPGA 73 I/O 100TQFP

IC FPGA 73 I/O 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280C-5TN100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280C-5TN100C
IC FPGA 73 I/O 100TQFP

IC FPGA 73 I/O 100TQFP

Supplier's Site
Machxo Pld Flash, Scram 1.8V, Smd; Cpld Type Lattice Semiconductor - 24M3305 - Newark, An Avnet Company
Chicago, IL, United States
Machxo Pld Flash, Scram 1.8V, Smd; Cpld Type Lattice Semiconductor
24M3305
Machxo Pld Flash, Scram 1.8V, Smd; Cpld Type Lattice Semiconductor 24M3305
MACHXO PLD FLASH, SCRAM 1.8V, SMD; CPLD Type:FLASH; No. of Macrocells:2280; No. of I/O s:73I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:600MHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V RoHS Compliant: Yes

MACHXO PLD FLASH, SCRAM 1.8V, SMD; CPLD Type:FLASH; No. of Macrocells:2280; No. of I/O s:73I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:600MHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2280C-5TN100C
FPGAs (Field Programmable Gate Array) LCMXO2280C-5TN100C
MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP

MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LCMXO2280C-5TN100C 845728-LCMXO2280C-5TN100C LCMXO2280C-5TN100C-ND LCMXO2280C-5TN100C LCMXO2280C-5TN100C 24M3305 LCMXO2280C-5TN100C
Product Name 600MHz 3.3V CPLD Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-5TN100C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Machxo Pld Flash, Scram 1.8V, Smd; Cpld Type Lattice Semiconductor FPGAs (Field Programmable Gate Array)
Macrocells 1140 2280
Logic Cells / Logic Blocks 2280 2280 2280
Package Type Other; TQFP LFQP; Other; 100-LQFP Other; TQFP QFP; Other; 100-LQFP
Internal Frequency 600 MHz 600 MHz
User I/Os 73 pins 73 pins 73 pins 73 pins
Unlock Full Specs
to access all available technical data