Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778394-LCMXO2280C-3F
Series: MachXO
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 211
Number of LABs/CLBs: 285
Number of Logic Elements/Cells: 2280
Total RAM Bits: 28262
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): LCMXO2280C-3FT256I; LCMXO2280C-3FN256I; LCMXO2280C-3F256I; LCMXO2280C-3B256I;
Introduction Date: April 05, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
CPLD 2280LE 1140MC 420MHz 211IO LBGA 3.3V Product overview: LCMXO2280C-3FTN256I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, 3.3V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280C-3FTN2
MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA
MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA
IC FPGA 211 I/O 256FTBGA
IC FPGA 211 I/O 256FTBGA
IC FPGA 211 I/O 256FTBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 778394-LCMXO2280C-3FTN256I | 696-LCMXO2280C-3FTN256I | 220-1074-ND | LCMXO2280C-3FTN256I | LCMXO2280C-3FTN256I | LCMXO2280C-3FTN256I | LCMXO2280C-3FTN256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FTN256I | 420MHz 3.3V CPLD Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2280 | 2280 | 2280 | 2280 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 3.3V | Other; 1.71V ~ 3.465V | Other; 1.71V ~ 3.465V | Other | ||
| Macrocells | 1140 | ||||||
| Package Type | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA |