Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT324C

Description
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA
Request a Quote Datasheet
Description
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT324C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2280C-3FT324C-ND
FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT324C-ND
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT324C - 710724-LCMXO2280C-3FT324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT324C
710724-LCMXO2280C-3FT324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT324C 710724-LCMXO2280C-3FT324C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 710724-LCMXO2280C-3F T324C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 271 Number of LABs/CLBs: 285 Number of Logic Elements/Cells: 2280 Total RAM Bits: 28262 Part Status: Obsolete(EOL) Family Name: LCMXO2280 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 324-FTBGA (19x19) Alternative Parts (Cross-Reference): LCMXO2280C-3FTN324C; LCMXO2280C-3FTN324I; LCMXO2280C-3FT324IES ; Introduction Date: April 05, 2006 Country of Origin: Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 710724-LCMXO2280C-3FT324C
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 271
Number of LABs/CLBs: 285
Number of Logic Elements/Cells: 2280
Total RAM Bits: 28262
Part Status: Obsolete(EOL)
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 324-FTBGA (19x19)
Alternative Parts (Cross-Reference): LCMXO2280C-3FTN324C; LCMXO2280C-3FTN324I; LCMXO2280C-3FT324IES;
Introduction Date: April 05, 2006
Country of Origin: Malaysia, Philippines
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLD MachXO Family 1140 Macro Cells 1.8V/2.5V/3.3V 324-Pin FTBGA Tray - 477-LCMXO2280C-3FT324C - Utmel Electronic Limited
Hong Kong, China
CPLD MachXO Family 1140 Macro Cells 1.8V/2.5V/3.3V 324-Pin FTBGA Tray
477-LCMXO2280C-3FT324C
CPLD MachXO Family 1140 Macro Cells 1.8V/2.5V/3.3V 324-Pin FTBGA Tray 477-LCMXO2280C-3FT324C
CPLD MachXO Family 1140 Macro Cells 1.8V/2.5V/3.3V 324-Pin FTBGA Tray

CPLD MachXO Family 1140 Macro Cells 1.8V/2.5V/3.3V 324-Pin FTBGA Tray

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT324C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280C-3FT324C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT324C
IC FPGA 271 I/O 324FTBGA

IC FPGA 271 I/O 324FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280C-3FT324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT324C
IC FPGA 271 I/O 324FTBGA

IC FPGA 271 I/O 324FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT324C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2280C-3FT324C
FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT324C
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LCMXO2280C-3FT324C-ND 710724-LCMXO2280C-3FT324C 477-LCMXO2280C-3FT324C LCMXO2280C-3FT324C LCMXO2280C-3FT324C LCMXO2280C-3FT324C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT324C CPLD MachXO Family 1140 Macro Cells 1.8V/2.5V/3.3V 324-Pin FTBGA Tray Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LBGA Other; 324-LBGA Other; 324-LBGA
Pins 324 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2280 2280 2280 2280
Supply Voltage Other; 1.71 V ~ 3.465 V -3.3V; 3V; 3.3V; Other; 1.8V Other Other; 1.71V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details