Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778376-LCMXO1200C-3M
Series: MachXO
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 132-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 101
Number of LABs/CLBs: 150
Number of Logic Elements/Cells: 1200
Total RAM Bits: 9421
Family Name: LCMXO1200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): LCMXO1200C-3M132I; LCMXO1200C-3MN132C; LCMXO1200C-3M132C; LCMXO1200C-3MN132CES
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 101 9421 1200 132-LFBGA, CSPBGA
MachXO Field Programmable Gate Array (FPGA) IC 101 9421 1200 132-LFBGA, CSPBGA
PLD, 1200 LUTS, MACHXO, 132CSBGA; CPLD Type:FLASH; No. of Macrocells:1200; No. of I/O s:101I/O s; Logic Case Style:BGA; No. of Pins:132Pins; Frequency:420MHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
IC FPGA 101 I/O 132CSBGA
IC FPGA 101 I/O 132CSBGA
IC FPGA 101 I/O 132CSBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 778376-LCMXO1200C-3MN132I | 220-1066-ND | LCMXO1200C-3MN132I | 48W6046 | LCMXO1200C-3MN132I | 477-LCMXO1200C-3MN132I | LCMXO1200C-3MN132I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3MN132I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Pld, 1200 Luts, Machxo, 132Csbga; Cpld Type Lattice Semiconductor | Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 101 I/O 132CSBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1200 | 1200 | 1200 | 1200 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 1.71V ~ 3.465V | Other; 3.465V | -3.3V; 3V; 3.3V; Other; 1.8V | Other | ||
| Package Type | Other; 132-LFBGA, CSPBGA | Other; 132-LFBGA, CSPBGA | Other; BGA | Other; 132-LFBGA, CSPBGA | |||
| Pins | 132 | 132 | 132 |