IC FPGA 271 I/O 324FTBGA Product overview: LCMXO2280E-4FT324C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280E-4FT32
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714813-LCMXO2280E-4F
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 271
Number of LABs/CLBs: 285
Number of Logic Elements/Cells: 2280
Total RAM Bits: 28262
Part Status: Obsolete(EOL)
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 324-FTBGA (19x19)
Alternative Parts (Cross-Reference): LCMXO2280E-4FTN324C;
Introduction Date: April 05, 2006
Country of Origin: Malaysia, Philippines
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA
IC FPGA 271 I/O 324FTBGA
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA
IC FPGA 271 I/O 324FTBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LCMXO2280E-4FT324C | 714813-LCMXO2280E-4FT324C | LCMXO2280E-4FT324C-ND | LCMXO2280E-4FT324C | LCMXO2280E-4FT324C | LCMXO2280E-4FT324C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4FT324C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2280 | 2280 | 2280 | 2280 | ||
| Package Type | Other; LBGA | Other; 324-LBGA | Other; 324-LBGA | |||
| Internal Frequency | 550 MHz | |||||
| User I/Os | 271 pins | 271 pins | 271 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |