MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA
Field Programmable Gate Array, 4320-Cell, CMOS, PBGA484, FBGA-484 Product overview: LCMXO2-4000HC-5FG484
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206091-LCMXO2-4000HC
Mounting: SMD (SMT)
Number of I/O: 278
Number of LABs/CLBs: 540
Number of Logic Elements/Cells: 4320
Total RAM Bits: 94208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 2.375 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC FPGA 278 I/O 484FBGA
MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA
IC FPGA 278 I/O 484FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO2-4000HC-5FG484C-ND | 696-LCMXO2-4000HC-5FG484C | 206091-LCMXO2-4000HC-5FG484C | LCMXO2-4000HC-5FG484C | LCMXO2-4000HC-5FG484C | LCMXO2-4000HC-5FG484C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-4000HC-5FG484C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; BGA | Other; 484-FPBGA (23x23) | Other; 484-BBGA | ||
| Pins | 484 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 4320 | 4320 | 4320 | 4320 | ||
| Internal Frequency | 133 MHz |