Rochester Electronics Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 8 9 10 11 12 13 14 15 16
Product Name Notes
(8 Mbyte), 3.0V, Flash Memory
1 Gb, 1-bit ECC, 1.8V SLC NAND Flash
1 Gb, 3 V, SLC NAND Flash
1-Gbit (128 Mbyte), 3.0V, GL-T Eclipse Flash Memory
128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory
128-Mbit HYPERFLASH 100MHZ
2 Gb, 3 V, SLC NAND Flash
256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory
3V 512MBIT, HYPERFLASH 100MHZ
4 Gb, 1-bit ECC, 1.8V SLC NAND Flash
4 Gb, 3 V, SLC NAND Flash
512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory
8-MBit (1M x 8-Bit/512K x 16-Bit), 3V, Boot Sector Flash
Flash, 128MX1, 100ns, PBGA64
Flash, 128MX8, 100ns, PBGA64
Flash, 128MX8, 25ns, PBGA63
Flash, 128MX8, PBGA24
Flash, 128MX8, PBGA63
Flash, 128MX8, PDSO16
Flash, 16GX8, PBGA100
Flash, 16GX8, PBGA153
Flash, 16MX16, 100ns, PDSO56
Flash, 16MX16, 110ns, PBGA64
Flash, 16MX16, PBGA24
Flash, 1MX16, 70ns, PBGA48
Flash, 1MX16, 70ns, PBGA64
Flash, 1MX16, 70ns, PDSO48
Flash, 256MX16, 25ns, PBGA63
Flash, 256MX8, 25ns, PBGA63
Flash, 256MX8, 25ns, PDSO48
Flash, 256MX8, 45ns, PBGA63
Flash, 256MX8, PBGA24
Flash, 256MX8, PBGA63
Flash, 256MX8, PDSO48
Flash, 2GX1, PBGA24
Flash, 2MX16, 60ns, PDSO48
Flash, 2MX16, 70ns, PBGA48
Flash, 2MX16, 70ns, PDSO48
Flash, 32MX16, 110ns, PBGA64
Flash, 32MX16, 110ns, PDSO56
Flash, 32MX16, PBGA24
Flash, 32MX8, 110ns, PDSO56
Flash, 32MX8, 90ns, PDSO56
Flash, 4MX16, 55ns, PBGA48
Flash, 4MX16, 60ns, PDSO48
Flash, 4MX16, 70ns, PBGA48
Flash, 4MX16, 70ns, PDSO48
Flash, 4MX16, 70ns, PDSO56
Flash, 4MX16, 80ns, PBGA48
Flash, 4MX16, 80ns, PBGA64
Flash, 512KX16, 70ns, PBGA48
Flash, 512KX16, 70ns, PDSO48
Flash, 512MX8, 25ns, PBGA63
Flash, 512MX8, 45ns, PDSO48
Flash, 512MX8, PBGA63
Flash, 512MX8, PDSO48
Flash, 64MX16, 100ns, PBGA64
Flash, 64MX16, 100ns, PDSO56
Flash, 64MX16, 45ns, PBGA63
Flash, 64MX8, 110ns, PBGA64
Flash, 64MX8, 110ns, PDSO56
Flash, 64MX8, PBGA24
Flash, 64MX8, PDSO16
Flash, 8GX8, PBGA100
Flash, 8GX8, PBGA153
Flash, 8MX16, PBGA24
Flash
Memory Circuit, Flash+PSRAM, 2MX16 PBGA56
Parallel NOR HyperFlash, 512Mb (64 MB)
S25HL512T - 512Mb SEMPER Flash Quad SPI
S25HS512T - 512Mb SEMPER Flash Quad SPI
S26HS01GT - 1Gb SEMPER Flash HYPERBUS interface
S26HS01GT - 1Gb SEMPER Flash Quad SPI
S26HS512T - 512Mb SEMPER Flash HYPERBUS interface
S26KL256S - 256-Mbit HYPERFLASH 100MHZ
S26KL512S - 3V 512MBIT, HYPERFLASH 100MHZ
S26KS512S - Parallel NOR HyperFlash, 512Mb (64 MB)
S27KL064 - Parallel NOR HyperFlash, 64Mb (8 MB)
S27KL0642 - Parallel NOR HyperFlash, 64Mb (8 MB)
S27KL0643 - Parallel NOR HyperFlash, 64Mb (8 MB)
S27KS0642 - Parallel NOR HyperFlash, 64Mb (8 MB)
S28HS01GT - 1Gb SEMPER NOR Flash Memory
S28HS02GT - SEMPER NOR Flash Memory
S29AL008J - 8-MBit (1M x 8-Bit/512K x 16-Bit), 3V, Boot Sector Flash
S29AL016J - 16-Mbit (2M A 8-Bit/1M A 16-Bit), 3 V, Boot Sector Flash
S29AL016J - 16-Mbit (2M x 8-Bit/1M x 16-Bit), 3V, Boot Sector Flash
S29AS008J - (1M x 8-Bit/512K x 16-Bit), 3V, Boot Sector Flash
S29AS016J - 16-Mbit (2M x 8-Bit/1M x 16-Bit), 3V, Boot Sector Flash
S29CD016J - Dual Boot, Simultaneous Read/Write, Burst Flash
S29CL016J - Dual Boot, Simultaneous Read/Write, Burst Flash
S29CL032J - Dual Boot, Simultaneous Read/Write, Burst Flash
S29GL01GS - 1-Gbit (128 Mbyte), 3.0V, GL-S Flash Memory
S29GL01GS - 128 Mb/256 Mb/512 Mb/1 Gb GL-S MIRRORBIT Flash
S29GL01GT - 1-Gbit (128 Mbyte), 3.0V, GL-T Eclipse Flash Memory
S29GL032N - 3V Page Mode MirrorBit Flash
S29GL032N - 64 Mbit, 32 Mbit 3 V Page Mode MirrorBit Flash
S29GL064N - 3V Page Mode MirrorBit Flash
S29GL064N - 64 Mbit, 32 Mbit 3 V Page Mode MirrorBit Flash
S29GL064S - (8 Mbyte), 3.0V, Flash Memory
S29GL128N - 128 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit
S29GL128N - 512, 256, 128 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit
S29GL128P - 128 Mbit, 3V, Page Flash with 90 nm MirrorBit Process Technology
S29GL128S - 128 Mb/256 Mb/512 Mb/1 Gb GL-S MIRRORBIT Flash
S29GL128S - 128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory
S29GL256N - 256 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit
S29GL256P - 256 Mbit, 3V, Page Flash with 90 nm MirrorBit
S29GL256S - 256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory
S29GL512N - 512 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit
S29GL512S - 512-Mbit (64 Mbyte), 3.0V, GL-S Flash Memory
S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory
S29JL032J - (4M x 8-Bit/2M x 16-Bit), 3V, Simultaneous Read/Write Flash
S29JL064J - (8M x 8-Bit/4M x 16-Bit), 3V, Simultaneous Read/Write Flash
S29PL032J - (4M x 8-Bit/2M x 16-Bit), 3V, Simultaneous Read/Write Flash
S29PL064J - 3 V, Flash with Enhanced Versatile IO
S29PL127J - 3 V, Flash with Enhanced Versatile IO
S29VS064R - 1.8 V, Multiplexed, Burst MirrorBit Flash
S34ML01G2 - Flash Memory, SLC,1Gb,3x,3V,x8,4bi t,VBM63,
S34ML02G1 - 2Gb, 3 V, 1-bit ECC, SLC NAND Flash for Embedded
S34ML02G200BHV000 - Flash Memory, SLC,2Gb,3x,3V,x8,4bi t,VBM63,LGE VC
S34MS01G2 - 1Gb, 1.8V, 1-bit ECC, SLC NAND Flash for Embedded
S70FL01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory
S70GL02GT - 2 Gbit (256 MBytes), 3.0 V Flash Memory
S70KL1283 - 128 Mb (16 MB), HyperRAM Self-Refresh DRAM
S70KS1282 - 128 Mb (16 MB), HyperRAM Self-Refresh DRAM
S71KL256SC0 - 256 Mb HyperFlash and 64 Mbit HyperRAM MCP
S71KS512SC0 - 512 Mb HyperFlash and 64 Mbit HyperRAM MCP

<< Prev Next >>