The S26HS01GTGABHM020 is a 1 Gbit SEMPER™ NOR flash memory with a HYPERBUS™ interface, designed for automotive and industrial applications. It operates at 1.7 V to 2.0 V or 2.7 V to 3.6 V and is housed in a 24-ball BGA package measuring 8×8 mm. The device supports DDR read speeds up to 400 MBps at 200 MHz, features ISO 26262 ASIL-B and ASIL-D compliance, integrated ECC for SECDED, SafeBoot, and data integrity CRC. It offers 2,560,000 program/erase cycles on the main array, 25 years of data retention, and is qualified to AEC-Q100 Grade 1, 2, and 3. The part supports both HYPERBUS™ and legacy SPI modes, includes sector protection, and enables auto-boot on power-up.
The S26HS01GTGABHM020 is an automotive-qualified
Summary of Features
IC FLASH 1GBIT HYPERBUS 24FBGA
S26HS01GT - 1Gb SEMPER Flash HYPERBUS interface
IC FLASH 1GBIT HYPERBUS 24FBGA
FLASH - NOR (SLC) Memory IC 1Gbit HyperBus 200 MHz 5.45 ns 24-FBGA (8x8)
| Infineon Technologies AG | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26HS01GTGABHM020 | 448-S26HS01GTGABHM020-ND | S26HS01GTGABHM020 | S26HS01GTGABHM020 | S26HS01GTGABHM020 |
| Product Name | Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS01GTGABHM020 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Package Type | PG-BGA-24 | 24-VBGA | BGA; PG-BGA-24 | BGA; 24-FBGA (8x8) | BGA; 24-VBGA |