Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL01GS11FHB020

Description
S29GL01GS - 1-Gbit (128 Mbyte), 3.0V, GL-S Flash Memory
Request a Quote Datasheet
Description
S29GL01GS - 1-Gbit (128 Mbyte), 3.0V, GL-S Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL01GS11FHB020 - Rochester Electronics
Newburyport, MA, United States
S29GL01GS - 1-Gbit (128 Mbyte), 3.0V, GL-S Flash Memory

S29GL01GS - 1-Gbit (128 Mbyte), 3.0V, GL-S Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254893-S29GL01GS11FHB020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254893-S29GL01GS11FHB020
Integrated Circuits (ICs) - Memory 1254893-S29GL01GS11FHB020
Win Source Part Number: 1254893-S29GL01GS11F HB020 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 900 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL01

Win Source Part Number: 1254893-S29GL01GS11FHB020
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 900
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL01

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL01GS11FHB020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL01GS11FHB020
Integrated Circuits (ICs) - Memory S29GL01GS11FHB020
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29GL01GS11FHB020 1254893-S29GL01GS11FHB020 S29GL01GS11FHB020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; PG-LFBGA-64 BGA
Access Time 110 ns 110 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details