S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100ns 64-FBGA (13x11)
IC FLASH 512MBIT PARALLEL 64FBGA
IC FLASH 512MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (13x11)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL512T10FHI033 | 448-S29GL512T10FHI033TR-ND | S29GL512T10FHI033 | S29GL512T10FHI033 | S29GL512T10FHI033 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Logic Family | ECL | ||||
| Package Type | BGA; PG-LFBGA-64 | 64-LBGA | BGA; 64-LBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |