Infineon Technologies AG Memories - NOR flash - Serial NOR flash - HYPERFLASH™ - S26KL256SDABHA030 S26KL256SDABHA030

Description
Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPG20N04S4-18A | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IAUCN04S7N009 | Automotive MOSFET IAUC45N04S6N070H | Automotive MOSFET BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N04S4L-07A | Automotive MOSFET BSS606N | Small signal/small power MOSFET IAUCN04S7N015 | Automotive MOSFET BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPG20N04S4-18A | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IAUCN04S7N009 | Automotive MOSFET IAUC45N04S6N070H | Automotive MOSFET BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPG20N04S4-18A | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IAUCN04S7N009 | Automotive MOSFET IAUC45N04S6N070H | Automotive MOSFET BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N04S4L-07A | Automotive MOSFET BSS606N | Small signal/small power MOSFET IAUCN04S7N015 | Automotive MOSFET BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPG20N04S4-18A | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IAUCN04S7N009 | Automotive MOSFET IAUC45N04S6N070H | Automotive MOSFET BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - Serial NOR flash - HYPERFLASH™ - S26KL256SDABHA030 - S26KL256SDABHA030 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - Serial NOR flash - HYPERFLASH™ - S26KL256SDABHA030
S26KL256SDABHA030
Memories - NOR flash - Serial NOR flash - HYPERFLASH™ - S26KL256SDABHA030 S26KL256SDABHA030
Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPG20N04S4-18A | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IAUCN04S7N009 | Automotive MOSFET IAUC45N04S6N070H | Automotive MOSFET BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N04S4L-07A | Automotive MOSFET BSS606N | Small signal/small power MOSFET IAUCN04S7N015 | Automotive MOSFET BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPG20N04S4-18A | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IAUCN04S7N009 | Automotive MOSFET IAUC45N04S6N070H | Automotive MOSFET BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5

Summary of Features

  • DDR x8 interface
  • Error Checking and Correction (ECC)
  • Advanced Sector Protection (ASP)
  • 6x8 mm 24-ball BGA package
  • Twenty-year data retention
  • 100 k cycles endurance

Designers who used this product also designed with


  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • IPG20N04S4-18A |
    Automotive MOSFET
  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IAUCN04S7N009 |
    Automotive MOSFET
  • IAUC45N04S6N070H |
    Automotive MOSFET
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPG20N04S4L-07A |
    Automotive MOSFET
  • BSS606N |
    Small signal/small power MOSFET
  • IAUCN04S7N015 |
    Automotive MOSFET
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • TLE92104-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG70020A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • IPG20N04S4-18A |
    Automotive MOSFET
  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IAUCN04S7N009 |
    Automotive MOSFET
  • IAUC45N04S6N070H |
    Automotive MOSFET
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch

1
2
3
4
5

Supplier's Site Datasheet
 - S26KL256SDABHA030 - Rochester Electronics
Newburyport, MA, United States
Flash, 16MX16, PBGA24

Flash, 16MX16, PBGA24

Supplier's Site Datasheet
Memory IC and Storage Component - 774-S26KL256SDABHA030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S26KL256SDABHA030
Memory IC and Storage Component 774-S26KL256SDABHA030
IC FLASH 256MBIT PAR 24FBGA Product overview: S26KL256SDABHA030 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S26KL256SDABHA03 0 can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 24FBGA Product overview: S26KL256SDABHA030 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S26KL256SDABHA030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S26KL256SDABHA030-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100MHz 96ns 24-FBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100MHz 96ns 24-FBGA (6x8)

Buy Now Datasheet
Memory - S26KL256SDABHA030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 100 MHz 96 ns 24-FBGA (6x8)

FLASH - NOR Memory IC 256Mbit Parallel 100 MHz 96 ns 24-FBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S26KL256SDABHA030 S26KL256SDABHA030 774-S26KL256SDABHA030 S26KL256SDABHA030-ND S26KL256SDABHA030
Product Name Memories - NOR flash - Serial NOR flash - HYPERFLASH™ - S26KL256SDABHA030 Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash Flash Flash; FLASH
Access Time 96 ns 96 ns 96 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 591289-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 2020-CH393-80022 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - 16-3160-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 170-0157-000 D - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers