S29PL032J - (4M x 8-Bit/2M x 16-Bit), 3V, Simultaneous Read/Write Flash
FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55ns 56-FBGA (9x7)
IC FLASH 32MBIT PARALLEL 56FBGA Product overview: S29PL032J55BFI073 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29PL032J55BFI07
FLASH - NOR Memory IC 32Mbit Parallel 55 ns 56-FBGA (9x7)
IC FLASH 32MBIT PARALLEL 56FBGA
IC FLASH 32MBIT PARALLEL 56FBGA
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29PL032J55BFI073 | 448-S29PL032J55BFI073TR-ND | 774-S29PL032J55BFI073 | S29PL032J55BFI073 | S29PL032J55BFI073 | S29PL032J55BFI073 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Density | 0 to 0 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | BGA; PG-VFBGA-48 | 56-VFBGA | BGA; Tape & Reel (TR) | BGA; 56-VFBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |