Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S40410161B1B1W010

Description
Win Source Part Number: 1255437-S40410161B1B 1W010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 171 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S40410161B1B1W010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255437-S40410161B1B 1W010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 171 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S40410161B1B1W010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255437-S40410161B1B1W010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255437-S40410161B1B1W010
Integrated Circuits (ICs) - Memory 1255437-S40410161B1B1W010
Win Source Part Number: 1255437-S40410161B1B 1W010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 171 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S40410161B1B1W010 Product Status: Obsolete

Win Source Part Number: 1255437-S40410161B1B1W010
Category: Integrated Circuits (ICs)>Memory
Series: e.MMC 1B1
Package: Tray
Standard Package: 171
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 153-VFBGA
Supplier Device Package: 153-VFBGA
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S40410161B1B1W010
Product Status: Obsolete

Buy Now Datasheet
 - S40410161B1B1W010 - Rochester Electronics
Newburyport, MA, United States
Flash, 16GX8, PBGA153

Flash, 16GX8, PBGA153

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Memory Chips Memory Chips
Product Number 1255437-S40410161B1B1W010 S40410161B1B1W010
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8611200245-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details