IC FLASH 512MBIT SPI/QUAD 24BGA Product overview: S25HS512TFABHI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25HS512TFABHI01
Cypress, NOR Flash, S25HS512TFABHI010
Cypress, NOR Flash, S25HS512TFABHI010
Cypress, NOR Flash, S25HS512TFABHI010
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 166MHz 24-BGA (8x6)
S25HS512T - 512Mb SEMPER Flash Quad SPI
IC FLASH 512MBIT SPI/QUAD 24BGA
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 166 MHz 24-BGA (8x6)
IC FLASH 512MBIT SPI/QUAD 24BGA
FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25HS512TFABHI010 | 1976873P | 1976873 | 448-S25HS512TFABHI010-ND | S25HS512TFABHI010 | S25HS512TFABHI010 | S25HS512TFABHI010 | S25HS512TFABHI010 | 51AH6478 |
| Product Name | Quad Memory IC and Storage Component | Flash Memory | Flash Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies | |
| Memory Category | Flash | Flash | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash |
| Access Time | 8 ns | ||||||||
| Endurance | 1280000 Write/Erase Cycles | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Density | 512000 kbits | 4096000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |