The S26HS512TGABHV000 is a 512 Mbit NOR flash memory from Infineon's SEMPER™ family, featuring a HYPERBUS™ interface with DDR mode supporting up to 400 MB/s at 200 MHz, operating at 1.7-2.0 V or 2.7-3.6 V. It uses a 24-ball BGA package measuring 6×8 mm and is qualified for automotive AEC-Q100 Grade 1, Grade 2, and industrial temperature ranges up to +125°C. The device incorporates ISO 26262 ASIL-B and ASIL-D safety features, embedded SECDED ECC, data integrity CRC, SafeBoot, and endurance flex architecture with at least 1,280,000 program/erase cycles for the main array and 25 years of data retention.
The S26HS512TGABHV000 from Infineon's SEMPER™ NOR Flash Memory family, offers a density of 512 Mbit and utilizes a HYPERBUS™ interface. It boasts an impressive interface bandwidth of 400 MByte/s and operates at a voltage of 1.8V. With an interface frequency of 200 MHz in DDR mode, this device utilizes Infineon's 45-nm MIRRORBIT™ technology for superior performance. The package name for this product is PG-BGA-24.
Summary of Features
IC FLASH 512MBIT HYPERBUS 24FBGA
Flash, 64MX8, PBGA24
FLASH - NOR (SLC) Memory IC 512Mbit HyperBus 200 MHz 5.45 ns 24-FBGA (6x8)
IC FLASH 512MBIT HYPERBUS 24FBGA
| Infineon Technologies AG | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26HS512TGABHV000 | 448-S26HS512TGABHV000-ND | S26HS512TGABHV000 | S26HS512TGABHV000 | S26HS512TGABHV000 |
| Product Name | Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHV000 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | PG-BGA-24 | 24-VBGA | BGA; PG-BGA-24 | BGA; 24-VBGA | 200 MHz |