Rochester Electronics Memory - Flash - S29GL064S70TFA030 S29GL064S70TFA030

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932733-S29GL064S70TF A030 Series: Automotive, AEC-Q100, GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932733-S29GL064S70TF A030 Series: Automotive, AEC-Q100, GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064S70TFA030 - 932733-S29GL064S70TFA030 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064S70TFA030
932733-S29GL064S70TFA030
Memory - Flash - S29GL064S70TFA030 932733-S29GL064S70TFA030
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932733-S29GL064S70TF A030 Series: Automotive, AEC-Q100, GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932733-S29GL064S70TFA030
Series: Automotive, AEC-Q100, GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP
Package: Bulk
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 932733-S29GL064S70TFA030 S29GL064S70TFA030
Product Name Memory - Flash - S29GL064S70TFA030 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details