Cypress Semiconductor Corp. Memory - Flash - S40410081B1B1I000 S40410081B1B1I000

Description
Flash, 8GX8, PBGA153
Request a Quote Datasheet
Description
Flash, 8GX8, PBGA153
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S40410081B1B1I000 - Rochester Electronics
Newburyport, MA, United States
Flash, 8GX8, PBGA153

Flash, 8GX8, PBGA153

Supplier's Site Datasheet
Memory - Flash - S40410081B1B1I000 - 893074-S40410081B1B1I000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S40410081B1B1I000
893074-S40410081B1B1I000
Memory - Flash - S40410081B1B1I000 893074-S40410081B1B1I000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893074-S40410081B1B1 I000 Series: e.MMC 1B1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 200 MHz 153-VFBGA Package: Tray Package: 153-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 153-VFBGA ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 171 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893074-S40410081B1B1I000
Series: e.MMC 1B1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 200 MHz 153-VFBGA
Package: Tray
Package: 153-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 153-VFBGA
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 171
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S40410081B1B1I000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S40410081B1B1I000
Integrated Circuits (ICs) - Memory - Memory S40410081B1B1I000
IC FLASH 8GBIT PAR 153VFBGA

IC FLASH 8GBIT PAR 153VFBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S40410081B1B1I000 893074-S40410081B1B1I000 S40410081B1B1I000
Product Name Memory - Flash - S40410081B1B1I000 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type BGA; FBGA153 BGA; 153-VFBGA BGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 8 909 002 174 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details