Rochester Electronics Memory - Flash - S29GL256S10DHI010 S29GL256S10DHI010

Description
Manufacturer: Spansion Win Source Part Number: 892983-S29GL256S10DH I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 892983-S29GL256S10DH I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256S10DHI010 - 892983-S29GL256S10DHI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256S10DHI010
892983-S29GL256S10DHI010
Memory - Flash - S29GL256S10DHI010 892983-S29GL256S10DHI010
Manufacturer: Spansion Win Source Part Number: 892983-S29GL256S10DH I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Spansion
Win Source Part Number: 892983-S29GL256S10DHI010
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9)
Package: Bulk
Package: 64-LBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
FLASH, 32MX8, 100NS, PBGA64

FLASH, 32MX8, 100NS, PBGA64

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 892983-S29GL256S10DHI010 S29GL256S10DHI010
Product Name Memory - Flash - S29GL256S10DHI010 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 7GA6Y0046 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers