Spansion, Inc. Integrated Circuits(ICs) S29GL128P10FFI010

Description
Manufacturer: Spansion Win Source Part Number: 063056-S29GL128P10FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Family Name: S29GL128P Alternative Parts (Cross-Reference): M29DW128F70ZA1T; PC28F128J3D-75; PC28F128J3D75 S LAQ7; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 063056-S29GL128P10FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Family Name: S29GL128P Alternative Parts (Cross-Reference): M29DW128F70ZA1T; PC28F128J3D-75; PC28F128J3D75 S LAQ7; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063056-S29GL128P10FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063056-S29GL128P10FFI010
Integrated Circuits(ICs) 063056-S29GL128P10FFI010
Manufacturer: Spansion Win Source Part Number: 063056-S29GL128P10FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Family Name: S29GL128P Alternative Parts (Cross-Reference): M29DW128F70ZA1T; PC28F128J3D-75; PC28F128J3D75 S LAQ7; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063056-S29GL128P10FFI010
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 100ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (11x13)
Standard Package: 180
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: Parallel
Family Name: S29GL128P
Alternative Parts (Cross-Reference): M29DW128F70ZA1T; PC28F128J3D-75; PC28F128J3D75 S LAQ7;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
 - S29GL128P10FFI010 - Rochester Electronics
Newburyport, MA, United States
Flash, 128MX1, 100ns, PBGA64

Flash, 128MX1, 100ns, PBGA64

Supplier's Site Datasheet
Memory - S29GL128P10FFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 100 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 128Mbit Parallel 100 ns 64-FBGA (13x11)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 063056-S29GL128P10FFI010 S29GL128P10FFI010 S29GL128P10FFI010
Product Name Integrated Circuits(ICs) Memory
Memory Category Flash; FLASH - NOR Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - S25FL116K0XBHI023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
2 suppliers
Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details