Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70FL01GSDPBHVC10

Description
Win Source Part Number: 1023840-S70FL01GSDPB HVC10 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S70FL01GSDPBHVC10,2 266-S70FL01GSDPBHVC1 0,2156-S70FL01GSDPBH VC10,CYPCYPS70FL01GS DPBHVC10 Base Product Number: S70FL01
Request a Quote Datasheet
Description
Win Source Part Number: 1023840-S70FL01GSDPB HVC10 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S70FL01GSDPBHVC10,2 266-S70FL01GSDPBHVC1 0,2156-S70FL01GSDPBH VC10,CYPCYPS70FL01GS DPBHVC10 Base Product Number: S70FL01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1023840-S70FL01GSDPBHVC10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1023840-S70FL01GSDPBHVC10
Integrated Circuits (ICs) - Memory 1023840-S70FL01GSDPBHVC10
Win Source Part Number: 1023840-S70FL01GSDPB HVC10 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S70FL01GSDPBHVC10,2 266-S70FL01GSDPBHVC1 0,2156-S70FL01GSDPBH VC10,CYPCYPS70FL01GS DPBHVC10 Base Product Number: S70FL01

Win Source Part Number: 1023840-S70FL01GSDPBHVC10
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S70FL01GSDPBHVC10,2266-S70FL01GSDPBHVC10,2156-S70FL01GSDPBHVC10,CYPCYPS70FL01GSDPBHVC10
Base Product Number: S70FL01

Buy Now Datasheet
 - S70FL01GSDPBHVC10 - Rochester Electronics
Newburyport, MA, United States
Flash, 128MX8, PBGA24

Flash, 128MX8, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S70FL01GSDPBHVC10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S70FL01GSDPBHVC10
Integrated Circuits (ICs) - Memory S70FL01GSDPBHVC10
IC FLASH 1GBIT SPI/QUAD 24BGA

IC FLASH 1GBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1023840-S70FL01GSDPBHVC10 S70FL01GSDPBHVC10 S70FL01GSDPBHVC10
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFA010 - S25FL064LABNFA010 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
9 suppliers