IC FLASH 128MBIT PARALLEL 56TSOP Product overview: S29GL128S10TFIV20 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL128S10TFIV2
S29GL128S - 128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 100 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH MEMORY, 128MBIT, TSOP-56; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:-; Access RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29GL128S10TFIV20 | S29GL128S10TFIV20 | 448-S29GL128S10TFIV20-ND | S29GL128S10TFIV20 | S29GL128S10TFIV20 | S29GL128S10TFIV20 | 22AC8626 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Flash Memory, 128Mbit, Tsop-56; Flash Memory Type Cypress Infineon Technologies | |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR | Flash |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | |||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |