FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 110ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: S29GL128P11TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL128P11TFI01
S29GL128P - 128 Mbit, 3V, Page Flash with 90 nm MirrorBit Process Technology
FLASH - NOR Memory IC 128Mbit Parallel 110 ns 56-TSOP
FLASH MEMORY, 128MBIT, 110NS, 56-TSOP; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit / 8M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:-RoHS Compliant: Yes
PARALLEL NOR MIRRORBIT FLASH, 12
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL128P11TFI010-ND | 774-S29GL128P11TFI010 | S29GL128P11TFI010 | S29GL128P11TFI010 | 34M8720 | S29GL128P11TFI010 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Flash Memory, 128Mbit, 110Ns, 56-Tsop; Flash Memory Type Cypress Infineon Technologies | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | SOP; TSOP; TSOP I | 56-TFSOP (0.724\", 18.40mm Width) | TSOP | 56-TFSOP (0.724", 18.40mm Width) | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |