Rochester Electronics Memory - Flash - S29GL032N90BFI030A S29GL032N90BFI030A

Description
Manufacturer: Spansion Win Source Part Number: 932729-S29GL032N90BF I030A Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 48-FBGA (8.15x6.15) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 932729-S29GL032N90BF I030A Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 48-FBGA (8.15x6.15) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL032N90BFI030A - 932729-S29GL032N90BFI030A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL032N90BFI030A
932729-S29GL032N90BFI030A
Memory - Flash - S29GL032N90BFI030A 932729-S29GL032N90BFI030A
Manufacturer: Spansion Win Source Part Number: 932729-S29GL032N90BF I030A Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 48-FBGA (8.15x6.15) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Spansion
Win Source Part Number: 932729-S29GL032N90BFI030A
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 48-FBGA (8.15x6.15)
Package: Bulk
Package: 48-VFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 932729-S29GL032N90BFI030A S29GL032N90BFI030A
Product Name Memory - Flash - S29GL032N90BFI030A Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - S25FL129P0XMFB003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - A2C00045250 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers