Cypress Semiconductor Corp. Memory - Flash - S29GL256S90TFA010 S29GL256S90TFA010

Description
S29GL256S - 256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory
Request a Quote Datasheet
Description
S29GL256S - 256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL256S90TFA010 - Rochester Electronics
Newburyport, MA, United States
S29GL256S - 256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory

S29GL256S - 256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory

Supplier's Site Datasheet
Memory - Flash - S29GL256S90TFA010 - 892992-S29GL256S90TFA010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256S90TFA010
892992-S29GL256S90TFA010
Memory - Flash - S29GL256S90TFA010 892992-S29GL256S90TFA010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892992-S29GL256S90TF A010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 90 ns 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL256 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892992-S29GL256S90TFA010
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 90 ns 56-TSOP
Package: 56-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S29GL256
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - S29GL256S90TFA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256S90TFA010
Integrated Circuits (ICs) - Memory S29GL256S90TFA010
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 256M PARALLEL 56TSOP - 217-S29GL256S90TFA010 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M PARALLEL 56TSOP
217-S29GL256S90TFA010
IC FLASH 256M PARALLEL 56TSOP 217-S29GL256S90TFA010
IC FLASH 256M PARALLEL 56TSOP

IC FLASH 256M PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29GL256S90TFA010 892992-S29GL256S90TFA010 S29GL256S90TFA010 217-S29GL256S90TFA010
Product Name Memory - Flash - S29GL256S90TFA010 Integrated Circuits (ICs) - Memory IC FLASH 256M PARALLEL 56TSOP
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type SOP; TSOP; PG-TSOP-56 SOP; 56-TSOP 56-TFSOP (0.724, 18.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Access Time 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00FM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
3 suppliers