Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 788952-S34ML04G200BH
Series: ML-2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Family Name: S34ML04G2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 63-BGA (11x9)
Alternative Parts (Cross-Reference): S34ML04G200TFA000; S34ML04G200TFI000; S34ML04G200TFA003; S34ML04G200TFI003;
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Flash, 512MX8, 25ns, PBGA63
FLASH - NAND Memory IC 4Gbit Parallel 63-BGA (11x9)
IC FLASH 4GBIT PARALLEL 63BGA
IC FLASH 4GBIT PARALLEL 63BGA
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 788952-S34ML04G200BHI000 | S34ML04G200BHI000 | S34ML04G200BHI000 | S34ML04G200BHI000 | S34ML04G200BHI000 |
| Product Name | Memory - Flash - S34ML04G200BHI000 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH - NAND | Flash; Non-Volatile |
| Cycle Time | 25 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |