FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TSOP
Infineon PNOR S29JL032J70TFI310
Infineon PNOR S29JL032J70TFI310
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: S29JL032J70TFI310 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29JL032J70TFI31
Flash, 2MX16, 70ns, PDSO48
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit / 2M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock RoHS Compliant: Yes
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29JL032J70TFI310-ND | 2737546 | 774-S29JL032J70TFI310 | S29JL032J70TFI310 | S29JL032J70TFI310 | S29JL032J70TFI310 | 99AC9692 | S29JL032J70TFI310 |
| Product Name | Memory | Flash Memory | Memory IC and Storage Component | Memory | Memory | Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Cypress Infineon Technologies | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; Flash | Flash; FLASH - NOR | Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 32000 kbits | 256000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | TSOP | SOP; TSOP; PG-TSOP-48 | 48-TFSOP (0.724", 18.40mm Width) | TSOP | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |