FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 60ns 48-TSOP
S29JL032J - (4M x 8-Bit/2M x 16-Bit), 3V, Simultaneous Read/Write Flash
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: S29JL032J60TFI310 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29JL032J60TFI31
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 32Mbit Parallel 60 ns 48-TSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S29JL032J60TFI310-ND | S29JL032J60TFI310 | 774-S29JL032J60TFI310 | S29JL032J60TFI310 | S29JL032J60TFI310 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 0 to 0 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; TSOP; PG-TSOP-48 | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3 | 3.6V; 2.7V ~ 3.6V |