Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70FL01GSDSBHMC10

Description
Win Source Part Number: 1255602-S70FL01GSDSB HMC10 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70FL01
Request a Quote Datasheet
Description
Win Source Part Number: 1255602-S70FL01GSDSB HMC10 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70FL01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255602-S70FL01GSDSBHMC10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255602-S70FL01GSDSBHMC10
Integrated Circuits (ICs) - Memory 1255602-S70FL01GSDSBHMC10
Win Source Part Number: 1255602-S70FL01GSDSB HMC10 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70FL01

Win Source Part Number: 1255602-S70FL01GSDSBHMC10
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-S
Package: Tray
Standard Package: 676
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S70FL01

Buy Now Datasheet
 - S70FL01GSDSBHMC10 - Rochester Electronics
Newburyport, MA, United States
Flash, 128MX8, PBGA24

Flash, 128MX8, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S70FL01GSDSBHMC10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S70FL01GSDSBHMC10
Integrated Circuits (ICs) - Memory S70FL01GSDSBHMC10
IC FLSH 1GBIT SPI/QUAD I/O 24BGA

IC FLSH 1GBIT SPI/QUAD I/O 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255602-S70FL01GSDSBHMC10 S70FL01GSDSBHMC10 S70FL01GSDSBHMC10
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 315-1345-000 AAA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers